SiTime Corporation Super-TCXOs SiT5156AECFK-28N0-19.200000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. This variant is configured as a TCXO with LVCMOS output, 2.8 V supply voltage, and no frequency pull capability, as indicated by the 'N0' pin 1 function and absence of a pull range code. It supports factory programmable frequencies in 1 Hz steps and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. This variant is configured as a TCXO with LVCMOS output, 2.8 V supply voltage, and no frequency pull capability, as indicated by the 'N0' pin 1 function and absence of a pull range code. It supports factory programmable frequencies in 1 Hz steps and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AECFK-28N0-19.200000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AECFK-28N0-19.200000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details