The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and GNSS systems. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in a 5.0 mm x 3.2 mm package with LVCMOS or clipped sinewave output, supporting supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant features a 3.0 V supply, output enable control, and a factory-programmed frequency of 25.000000 MHz. It is RoHS and REACH compliant, and resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-30E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |