The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, housed in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for enhanced stability under environmental stress, on-chip power regulators eliminating the need for an external LDO, and supports LVCMOS or clipped sinewave output. This variant is a VCTCXO with a 2.8 V supply voltage and voltage-controlled frequency tuning. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-28VT-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |