The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip power regulators that eliminate the need for an external LDO. This variant is a VCTCXO with a 2.5 V supply voltage, LVCMOS output, and a ±12.5 ppm pull range, controlled via an analog voltage input. It supports no activity dips, micro jumps, or sensitivity to shock, vibration, or electromagnetic interference, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-25VT-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |