The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, and precision GNSS applications. It operates from -40°C to +105°C and comes in a 5.0 mm × 3.2 mm package. The device features on-chip regulators that eliminate the need for an external LDO, uses DualMEMS® and TurboCompensation® technologies for dynamic stability under environmental stress, and supports LVCMOS output. This variant is configured as a TCXO with a 2.5 V supply and output enable functionality. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-25E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |