The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, offering frequency stability from ±0.5 ppm to ±2.5 ppm across -40°C to +105°C. It features on-chip regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave outputs, and provides factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-33N0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |