SiTime Corporation Super-TCXOs SiT5156AECFA-30N0-40.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote Datasheet
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AECFA-30N0-40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AECFA-30N0-40.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - SIT1562AI-JE-DCC-32.768E-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-1032-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers