The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm surface-mount case. It operates from -40°C to +105°C and features on-chip power regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output and is factory programmable for any frequency in 1 Hz steps. This specific variant has a 3.0 V supply voltage, non-pullable output frequency, and is configured with OE (Output Enable) control. It is RoHS and REACH compliant, and resistant to vibration, shock, and thermal perturbation.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-30N0-30.720000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.72 MHz |