The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and operates from -40°C to +105°C. This variant, identified by the ordering code -25VT, features a 2.5 V supply voltage and a VCTCXO configuration with voltage-controlled frequency adjustment. It delivers LVCMOS output, integrates on-chip regulators to eliminate external LDOs, and offers resistance to vibration, shock, and electromagnetic interference. The device supports factory programmability for frequency and stability options and complies with RoHS and REACH standards.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-25VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |