The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm x 3.2 mm package. The device integrates on-chip regulators to eliminate the need for an external LDO, offers LVCMOS or clipped sinewave output, and supports factory programmable frequency and stability. The SiT5156AECFA-25N0-19
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-25N0-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |