The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators to eliminate the need for an external LDO. This part is configured as a VCTCXO with a 2.8 V supply voltage and clipped sinewave output, supporting voltage-controlled frequency tuning. It offers dynamic stability against environmental stressors such as airflow, vibration, and thermal shock, with no activity dips or micro jumps. The device is RoHS and REACH compliant, and Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FK-28VT-16.367600 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |