The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, networking, and GNSS systems. It operates from -40°C to +105°C and uses a 5.0 mm × 3.2 mm package. This device features on-chip regulators that eliminate the need for an external LDO, offers LVCMOS or clipped sinewave output, and supports digital frequency pulling via I2C with 5 ppt resolution. It is factory programmable for supply voltage, frequency, and pull range, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FD-25E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |