The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across temperature, designed for high-reliability telecom, networking, and GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device includes on-chip regulators to eliminate external LDOs, offers LVCMOS or clipped sinewave output, and supports factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-33N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |