The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and is packaged in a 5.0 mm × 3.2 mm surface-mount format. The device features on-chip power regulators that eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave output. This variant is configured as a TCXO with a 3.3 V supply, output enable control, and no frequency pull capability. It offers stable performance under environmental stressors including vibration, shock, airflow, and electromagnetic interference, with no activity dips or micro jumps. RoHS and REACH compliant, it is Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-33E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |