The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, and GNSS systems. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and operates from -40°C to +105°C. This variant is a VCTCXO with a 3.0 V supply and clipped sinewave output, capable of analog frequency tuning via a control voltage. It features on-chip power regulators, eliminating the need for an external LDO, and resists vibration, shock, and thermal transients. The device is RoHS and REACH compliant, with no activity dips or micro jumps.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-30VT-16.369000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |