SiTime Corporation Oscillators SIT5156AE-FA-25VT-12.000000

Description
12MHz VCTCXO LVCMOS Oscillator 2.5V 10-SMD, No Lead
Request a Quote Datasheet
Description
12MHz VCTCXO LVCMOS Oscillator 2.5V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5156AE-FA-25VT-12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz VCTCXO LVCMOS Oscillator 2.5V 10-SMD, No Lead

12MHz VCTCXO LVCMOS Oscillator 2.5V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5156AE-FA-25VT-12.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI005T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details