SiTime Corporation Oscillators SIT5156AE-FA-25E0-48.000000

Description
48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5156AE-FA-25E0-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead

48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5156AE-FA-25E0-48.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details