The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for external LDOs. The device is available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output options, and supports factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FD-33E0-12.288000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12.29 MHz |