The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications. It is packaged in a 5.0 mm × 3.2 mm surface-mount package and operates across a temperature range of -40°C to +105°C. The device features on-chip power regulators that eliminate the need for an external LDO, offers LVCMOS or clipped sinewave output, and supports digital frequency pulling via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. It is RoHS and REACH compliant, with a supply voltage of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AICFK233IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |