The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications. It operates across -40°C to +105°C with ±0.5 ppm frequency stability and integrates on-chip regulators to eliminate external LDOs. The device supports LVCMOS or clipped sinewave outputs, offers digital frequency pulling up to ±3200 ppm via I2C, and is available in a 5.0 mm × 3.2 mm package. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AICFK033IX-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |