The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS applications, housed in a 5.0 mm x 3.2 mm package with LVCMOS output. It operates across -40°C to +105°C, offers ±0.5 ppm frequency stability over temperature, and integrates on-chip regulators to eliminate external LDOs. This variant supports a 2.5 V supply voltage and includes voltage-controlled output (VCTCXO) functionality. The device is RoHS and REACH compliant, and features digital frequency pulling via I2C with up to ±3200 ppm pull range. No activity dips or micro jumps occur during operation, and it resists environmental stressors such as vibration, shock, and electromagnetic interference.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AICFK-25VT-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |