The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package with LVCMOS or clipped sinewave output. It operates across -40°C to +105°C, delivers ±0.5 ppm frequency stability over temperature, and integrates on-chip regulators to eliminate the need for external LDOs. The part supports a 40.000000 MHz output frequency and is configured as a VCTCXO with 3.3 V supply voltage, featuring analog frequency control via a voltage pin. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-33VT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |