The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C, with frequency stability of ±0.5 ppm over temperature and a typical frequency slope of ±15 ppb/°C. The device supports a 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply, and offers a clipped sinewave output with digital frequency pulling via I²C, up to ±3200 ppm. It integrates on-chip power regulators to eliminate external LDOs, and resists shock, vibration, and electromagnetic interference. The SiT5155AECFK-30VT-25
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-30VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |