SiTime Corporation Super-TCXOs SiT5155AECFK-30N0-20.000000

Description
±0.5 ppm Super-TCXO for GNSS/GPS
Request a Quote
Description
±0.5 ppm Super-TCXO for GNSS/GPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C with frequency stability of ±0.5 ppm over temperature and a typical frequency slope of ±15 ppb/°C. The device supports LVCMOS or clipped sinewave output, operates at 3.0 V supply voltage, and features on-chip regulators that eliminate the need for an external LDO. It offers digital frequency pulling via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C with frequency stability of ±0.5 ppm over temperature and a typical frequency slope of ±15 ppb/°C. The device supports LVCMOS or clipped sinewave output, operates at 3.0 V supply voltage, and features on-chip regulators that eliminate the need for an external LDO. It offers digital frequency pulling via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5155AECFK-30N0-20.000000 - SiTime Corporation
Santa Clara, CA, United States
±0.5 ppm Super-TCXO for GNSS/GPS

±0.5 ppm Super-TCXO for GNSS/GPS

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5155AECFK-30N0-20.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details