The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS/GPS timing applications, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C, delivers ±0.5 ppm frequency stability across temperature, and features integrated power supply regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, operates at 3.0 V supply voltage, and provides a 26.000000 MHz output frequency. It includes digital frequency pulling via I2C with a pull range up to ±3200 ppm and 5 ppt resolution, and is RoHS and REACH compliant.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-30E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |