The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, operating from -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. It features on-chip power regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and offers a 25.000000 MHz output frequency. The device is housed in a 5.0 mm × 3.2 mm package and is RoHS and REACH compliant.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-28N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |