The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C with frequency stability of ±0.5 ppm over temperature and a typical frequency slope of ±15 ppb/°C. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS output at 2.5 V. It features digital frequency pulling via I2C with a pull range up to ±3200 ppm and includes no activity dips, micro jumps, or susceptibility to shock, vibration, or board bending. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-25E0-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |