The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C with frequency stability of ±0.5 ppm over temperature and a typical frequency slope of ±15 ppb/°C. The device supports 2.8 V supply voltage and features a clipped sinewave output with factory-programmable
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AE-FK-28VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |