The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and precision timing applications. It operates over a temperature range of -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. The device features on-chip regulators that eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave output. It is housed in a 5.0 mm × 3.2 mm package and includes digital frequency control via I2C with a pull range up to ±3200 ppm. The part is RoHS and REACH compliant, and resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AC-FK033IT-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |