The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, offering ±0.5 to ±2.5 ppm frequency stability across -40°C to +105°C. It features Ultra-low g-sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for external LDOs, and an LVCMOS output. The device supports digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range, and operates at 2.8 V supply voltage. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. Output enable is controlled by pin 1 configured as NC.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FD-28N0A100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |