The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm x 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating external LDOs, LVCMOS output, and digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is factory programmable for frequency, voltage, and pull range, and supports JEDEC-compliant reflow profiles. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FA033ITA62.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 62 MHz |