The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It is housed in a 5.0 mm × 3.2 mm package and operates from -40°C to +105°C, with an extended cold option down to -55°C. The device features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, on-chip power regulators eliminating external LDOs, and an LVCMOS output. This variant supports a 3.3 V supply voltage and a frequency of 10.000000 MHz with ±0.5 ppm stability and ultra-low g-sensitivity (0.009 ppb/g). It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146ALCFK-33N0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |