The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate external LDOs. Available in TCXO, VCTCXO, and DCTCXO configurations, this part supports LVCMOS or clipped sinewave outputs and operates at 2.5 V supply voltage. It is RoHS and REACH compliant, and resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146ALCFK-25E0B10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |