The SiT5146 is a 1 MHz to 60 MHz, ±0.5 to ±2.5 ppm MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional dynamic stability under vibration, shock, temperature changes, and electromagnetic interference. It features ultra-low acceleration sensitivity of 0.009 ppb/g, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. This variant supports LVCMOS output at 2.5 V with factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146ALCFD-25N0A20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |