The SiT5146 is a 1 MHz to 60 MHz Super-TCXO in a 5.0 mm x 3.2 mm package, offering frequency stability of ±0.5 ppm to ±2.5 ppm across temperatures from -40°C to +105°C, with an extended cold option down to -55°C. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, on-chip power supply regulators eliminating external LDOs, and LVCMOS or clipped sine wave output. The device supports factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AL-FD-33E0A33.333300 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 33.33 MHz |