The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, operates from -40°C to +105°C, and includes on-chip power regulators to eliminate the need for an external LDO. The device supports LVCMOS output and operates at 3.3 V supply voltage. It is designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems, with resistance to vibration, shock, and electromagnetic interference. The part number indicates an industrial-grade configuration with no digital control interface (TCXO mode), fixed output, and no frequency pull capability.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AL-FA-33N0A32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |