The SiT5146 is a 1 MHz to 60 MHz, ±0.5 to ±2.5 ppm MEMS Super-TCXO with a 5.0 mm × 3.2 mm package, designed for high-reliability applications in telecom, GNSS, and industrial systems. It features an integrated I2C interface for digital frequency control with 5 ppt resolution and a pull range up to ±3200 ppm. Operating from -40°C to +105°C, it includes on-chip regulators to eliminate external LDOs, offers LVCMOS output, and supports a 3.0 V supply voltage. Acceleration sensitivity is 0.009 ppb/g, with no activity dips or micro jumps, and it is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AICFD030JTA14.850000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 14.85 MHz |