The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, operates from -40°C to +105°C, and includes on-chip regulators to eliminate the need for an external LDO. It supports LVCMOS or clipped sinewave output and is available in TCXO, VCTCXO, or DCTCXO configurations with I2C digital frequency control capable of 5 ppt resolution and up to ±3200 ppm pull range. The device is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FD-33N0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |