The SiT5146 is a ruggedized 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, GNSS, and industrial systems. It operates across -40°C to +105°C with an extended cold option to -55°C, features a 5.0 mm × 3.2 mm package, and integrates on-chip regulators to eliminate external LDOs. This variant is configured as a DCTCXO with a 3.3 V supply, LVCMOS output, 0.009 ppb/g acceleration sensitivity, and I²C digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range. It supports factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AI-FD-33E0A33.330000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 33.33 MHz |