The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability across temperature, designed for high-reliability applications such as telecom, GNSS, and military communications. It operates from -40°C to +105°C, with an extended cold option to -55°C, and features an ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The device integrates on-chip regulators to eliminate the need for an external LDO and provides LVCMOS or clipped sine wave output. Packaged in a 5.0 mm × 3.2 mm surface-mount case, it supports I2C-based digital frequency control with 5 ppt resolution for DCTCXO variants and is RoHS, REACH, and Pb-free compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AI-FA-33N0A16.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16 MHz |