The SiT5146 is a ruggedized 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature and a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power supply regulators eliminating the need for an external LDO, and supports LVCMOS output. Operating temperature ranges from -40°C to +105°C, with an extended cold option to -55°C. The device is RoHS and REACH compliant, and resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AI-FA-33E0A40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |