The SiT5146 is a 1 MHz to 60 MHz Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. The part supports LVCMOS output at 3.0 V supply voltage and provides factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FA-30N0A33.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 33 MHz |