The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, packaged in a 5.0 mm × 3.2 mm surface-mount case. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for an external LDO, and operates from -40°C to +105°C. The device supports LVCMOS output, operates at 3.0 V supply voltage, and includes an output enable function. It is RoHS and REACH compliant with no activity dips or micro jumps.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FA-30E0B55.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 55 MHz |