The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It is housed in a 5.0 mm × 3.2 mm package and operates from -40°C to +105°C, with an extended cold option to -55°C. The part features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulation eliminating the need for an external LDO, and supports LVCMOS or clipped sine wave output. This variant is configured as a VCTCXO with a 3.0 V supply and a ±10 ppm pull range, controlled via an analog voltage input. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AE-FK-30VTA20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |