The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, designed for high-reliability applications in telecom, military communications, and precision GNSS systems. It operates from -40°C to +105°C in an industrial-grade extended temperature range, housed in a 5.0 mm × 3.2 mm surface-mount package. The device features an ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for external LDOs, and an LVCMOS output. It supports a 2.8 V ±10% supply voltage and is RoHS and REACH compliant. This variant includes factory-programmed frequency control via I2C (DCTCXO mode) with a nominal frequency of 2.000000 MHz, and uses pin 1 as Output Enable.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AE-FD-33E0A2.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 2 MHz |