The SiT5001 series is a MEMS-based TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm at 25°C and stability over temperature of ±5 ppm. It supports voltage control with pull ranges of ±12.5 ppm, ±25 ppm, or ±50 ppm, and features LVCMOS output with optional SoftEdge™ for EMI reduction. The device operates from 1.71 V to 3.63 V, consumes 29-33 mA at 20 MHz, and exhibits 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, and meets RoHS, REACH, MIL-STD-883F, JESD22, and MSL1 standards. The part is a pin-to-pin replacement for quartz-based (VC)TCXOs.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AI-2E-33VQ-12.552000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 12.55 MHz |