The SiT5001 is a 1 to 80 MHz MEMS TCXO and VCTCXO available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability of ±5 ppm over the operating temperature range, with an initial tolerance of ±1 ppm at 25°C after reflow. The device supports LVCMOS output with a SoftEdge™ option for EMI reduction, and includes a voltage control option with a pull range of ±12.5 ppm to ±50 ppm. Phase jitter is 0.5 ps (12 kHz to 20 MHz). It operates from 1.71 V to 3.63 V and is rated for extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperatures. The part is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT. It is a pin-to-pin replacement for quartz-based (VC)TCXOs.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-2E-33VB-27.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 27 MHz |