The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm over the operating temperature range. It is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and provides LVCMOS output with a SoftEdge™ option for EMI reduction. Operating supply voltages include 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V. The device supports voltage control, standby, and output enable modes, with a pull range of ±12.5 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It meets RoHS and REACH compliance, operates in extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, and features a 2 FIT failure rate. The part is a pin-to-pin replacement for quartz-based (VC)TCXOs.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AIC2E-33E0-40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 40 MHz |