The SiT5000 is a MEMS (VC)TCXO providing 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm over the operating temperature range. It offers LVCMOS output with a SoftEdge™ option for EMI reduction and supports voltage control, standby, and output enable modes. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, and features low phase jitter of 0.5 ps (12 kHz to 20 MHz). The part meets RoHS and REACH compliance, has an operating temperature range of -40°C to +85°C for industrial use, and demonstrates 2 FIT reliability. Pin configurations support voltage control, output enable, standby, or no-connect functions. The part is a pin-to-pin drop-in replacement for quartz-based (VC)TCXOs.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AI-3E-33VQ-16.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16 MHz |