SiTime Corporation TCXOs SiT5000AI-2E-33N0-12.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS-based (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability of ±5 ppm over the operating temperature range, with initial tolerance of ±1.5 ppm at 25°C. It supports supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, and features LVCMOS output with an optional SoftEdge™ for EMI reduction. Phase jitter is specified at 0.5 ps (12 kHz to 20 MHz), and reliability is rated at 2 FIT. The part is Pb-free, RoHS and REACH compliant, and operates over commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS-based (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability of ±5 ppm over the operating temperature range, with initial tolerance of ±1.5 ppm at 25°C. It supports supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, and features LVCMOS output with an optional SoftEdge™ for EMI reduction. Phase jitter is specified at 0.5 ps (12 kHz to 20 MHz), and reliability is rated at 2 FIT. The part is Pb-free, RoHS and REACH compliant, and operates over commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AI-2E-33N0-12.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AI-2E-33N0-12.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-1239-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers